EN
  • EN
  • DE

VS909SL-TR-H

Part No VS909SL-TR-H
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD PROTECTION DIODE(1CH) / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 399562-VS909SL-TR-H
Ultra Librarian 3D Model Ultra Librarian VS909SL-TR-H CAD Model

Description

ON Semiconductor VS909SL-TR-H Overview

The VS909SL-TR-H from ON Semiconductor is a high-performance, integrated circuit designed for use in a variety of applications where efficient power management is essential. This versatile component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are renowned for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The VS909SL-TR-H is engineered to provide high-efficiency power conversion, which can lead to reduced energy consumption and lower heat generation within electronic systems.
  • Compact Design: With its small form factor, this IC is ideal for use in space-constrained applications, allowing for more compact and streamlined designs.
  • Durability: ON Semiconductor products are known for their durability, and the VS909SL-TR-H is no exception. It is built to withstand the rigors of daily use in a variety of electronic devices.
  • Flexibility: The versatile nature of this IC makes it suitable for a wide range of applications, including but not limited to, power supplies, automotive systems, and consumer electronics.

Product Specifications

The VS909SL-TR-H is equipped with features that ensure optimal performance in demanding environments. It operates over a broad temperature range and has a robust thermal management system. The component is available in a surface-mount package, making it easy to integrate into various circuit designs.

Applications

  • Power supply modules
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The VS909SL-TR-H is produced using state-of-the-art manufacturing processes, ensuring both quality and reliability for critical applications. Customers can trust in the performance and longevity of this component as part of their electronic designs.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1150 $58.0750
1,225+ $0.0945 $115.7625
1,895+ $0.0915 $173.3925
2,610+ $0.0886 $231.2460
3,375+ $0.0856 $288.9000
4,520+ $0.0767 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess