EN
  • EN
  • DE

VS909SL-TR-E

Part No VS909SL-TR-E
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD PROTECTION DIODE(1CH) / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 902973-VS909SL-TR-E
Ultra Librarian 3D Model Ultra Librarian VS909SL-TR-E CAD Model

Description

The VS909SL-TR-E is a high-performance, integrated circuit from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This component is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors where reliability and efficiency are of paramount importance.

This robust product features a variable speed sensor interface which is integral for modern control systems. It is capable of providing precise measurements and data crucial for the optimal functioning of various systems.

Key Features

  • High Accuracy: The VS909SL-TR-E offers exceptional accuracy levels, ensuring that the systems it is integrated into perform optimally by providing reliable data.
  • Durability: Constructed to withstand harsh conditions, this component is suitable for tough industrial environments and the demanding nature of automotive applications.
  • Temperature Resilience: It operates effectively across a wide temperature range, making it versatile for use in different climates and settings.
  • Energy Efficient: As with all ON Semiconductor products, the VS909SL-TR-E is designed with energy efficiency in mind, helping to reduce the overall power consumption of the systems it is used in.

Applications

The VS909SL-TR-E is adept for use in a variety of applications, including:

  • Automotive systems, such as anti-lock braking systems (ABS) and engine control units (ECUs)
  • Industrial automation, where precise sensor data is critical for operational accuracy
  • Robotic systems that require reliable feedback for motion control
  • Any system where sensor data integrity is crucial for performance and safety

Quality and Reliability

ON Semiconductor ensures that the VS909SL-TR-E meets the highest standards of quality and reliability. The component is subjected to rigorous testing and quality control measures to guarantee its performance in the most demanding situations.

With its combination of accuracy, durability, and energy efficiency, the VS909SL-TR-E from ON Semiconductor is an ideal choice for designers and engineers looking to enhance the performance and reliability of their sensor-based systems.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6607 $59.4630
215+ $0.5429 $116.7235
330+ $0.5255 $173.4150
455+ $0.5082 $231.2310
590+ $0.4920 $290.2800
790+ $0.4412 $348.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess