The ON Semiconductor U860G is a high-performance ultra-fast recovery rectifier designed to meet the rigorous demands of high-efficiency power supply applications. This rectifier is a preferred choice for engineers looking to improve system performance in areas such as switching power supplies, converters, and freewheeling diodes for consumer, automotive, and telecommunication sectors.
Key Features:
- Voltage Rating: The U860G boasts a reverse voltage rating of up to 600V, which makes it suitable for applications requiring a high breakdown voltage.
- Current Capacity: With a forward current capacity of 8A, this device is capable of handling high current loads efficiently.
- Ultra-Fast Recovery Time: The rectifier offers an exceptional recovery time of 75ns, providing reduced switching losses and improved efficiency.
- Low Forward Voltage Drop: The low forward voltage drop minimizes power dissipation and heat generation, thereby enhancing overall system reliability.
- High-Temperature Operation: The U860G is designed to operate at junction temperatures ranging from -55°C to +150°C, ensuring stability and performance under extreme conditions.
Applications:
- Switching power supplies
- Power factor correction circuits
- Automotive environments
- Snubber diode for inductive loads
- High-frequency rectification
The U860G is available in a robust package that ensures long-term durability and stability. Its compact design allows for easy integration into various circuit configurations without compromising on power or efficiency. ON Semiconductor's commitment to quality and performance is evident in the U860G rectifier, making it an ideal solution for designers seeking to enhance their power management systems.
With its combination of high voltage capability, fast recovery time, and high current rating, the U860G from ON Semiconductor stands out as a component that can significantly boost the performance of power electronic systems.