EN
  • EN
  • DE

TND027SW-TL-2H-Z

Part No TND027SW-TL-2H-Z
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:2 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TND027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900509-TND027SW-TL-2H-Z
Ultra Librarian 3D Model Ultra Librarian TND027SW-TL-2H-Z CAD Model

Description

The ON Semiconductor TND027SW-TL-2H-Z is a cutting-edge electronic component designed for high-efficiency power management in a variety of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High-Efficiency Operation: The TND027SW-TL-2H-Z is engineered to maximize power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Compact Design: With its small footprint, this component is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without sacrificing performance.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Integrated Protection Features: Built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout safeguard the device and the system it is used in from potential damage due to abnormal operating conditions.

Applications

The versatility of the TND027SW-TL-2H-Z makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunication Devices
  • Automotive Systems

Technical Specifications

The TND027SW-TL-2H-Z boasts an impressive array of technical specifications that underscore its performance capabilities:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Output Voltage: Specified by manufacturer
  • Output Current: Specified by manufacturer
  • Efficiency: High efficiency ratings for various load conditions

In conclusion, the ON Semiconductor TND027SW-TL-2H-Z is a highly reliable and efficient solution for power management needs. Its combination of compact size, robust performance, and integrated safety features make it an excellent choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,820 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess