EN
  • EN
  • DE

TN6718A

Part No TN6718A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN General Purpose Amplifier | TRANS NPN 100V 1.2A TO-226
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 500mV at 10mA, 250mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 250mA, 1V
Maximum Power 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-226-3
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1271494-TN6718A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN6718A CAD Model

Description

The ON Semiconductor TN6718A is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its reliability and efficiency, the TN6718A is a versatile component that can be used in amplification, switching, and signal modulation circuits.

Key Features

  • High Current Gain: The TN6718A boasts a high current gain (hFE), which ensures a robust amplification of the input signal, making it suitable for high-power applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: With its fast switching capabilities, the TN6718A is an excellent choice for applications requiring quick response times.
  • High Collector Current: The transistor can handle a high collector current, making it suitable for driving larger loads.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The TN6718A is ideal for a variety of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching regulators

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 45V Collector-Base Voltage (VCBO) 80V Emitter-Base Voltage (VEBO) 6V Collector Current (IC) 1A Power Dissipation (Pd) 0.9W Operating Junction Temperature (Tj) -55°C to +150°C

With its robust construction and ON Semiconductor's commitment to quality, the TN6718A is a reliable choice for designers and engineers looking to create high-performance electronic systems.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess