EN
  • EN
  • DE

TLV431CSN1T1G

Part No TLV431CSN1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.2%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109514-TLV431CSN1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431CSN1T1G CAD Model

Description

ON Semiconductor TLV431CSN1T1G Adjustable Precision Shunt Regulator

The TLV431CSN1T1G is a versatile and high-performance adjustable precision shunt regulator designed and manufactured by ON Semiconductor. This device is part of the TLV431 series, which are low-voltage 3-terminal adjustable voltage references with specified thermal stability over applicable industrial and commercial temperature ranges. The output voltage can be set to any value between Vref (approximately 1.24 volts) and 6 volts with two external resistors.

This shunt regulator features a guaranteed reference accuracy of ±1.0% at 25°C and ±2.0% over the entire industrial temperature range of -40°C to 85°C. The TLV431CSN1T1G is capable of operating with a small cathode current of 1mA, which makes it exceptionally suitable for low power applications and battery-operated systems.

Key attributes of the TLV431CSN1T1G include its low output noise, which is critical for precision electronics, as well as its low dynamic output impedance that ensures stable load regulation. These characteristics make it an ideal choice for use in various applications such as adjustable voltage references in power supplies, instrumentation, and portable electronics.

The device is offered in a surface-mount SOT-23 package, which is highly favored for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into compact circuit designs without sacrificing performance.

Specifications for the TLV431CSN1T1G include:

  • Voltage - Reference: 1.24V ~ 6V
  • Tolerance: ±1% (Typ)
  • Temperature Coefficient: 50ppm/°C (Typ)
  • Power Supply Current: 80μA (Max)
  • Maximum Operating Temperature: +85°C
  • Minimum Operating Temperature: -40°C
  • Package / Case: SOT-23-3

With its precision performance and versatility, the TLV431CSN1T1G is a reliable component for designers seeking to enhance the stability and accuracy of their power management systems. ON Semiconductor's commitment to quality ensures that this shunt regulator will deliver consistent performance, making it a trusted solution for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2111 $50.6640
580+ $0.1733 $100.5140
895+ $0.1678 $150.1810
1,235+ $0.1624 $200.5640
1,595+ $0.1570 $250.4150
2,135+ $0.1408 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess