Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1268340-TL431BCLPG
Manufacturer Homepage www.onsemi.com
Family Name TL431
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BCLPG CAD Model

Description

The TL431BCLPG from ON Semiconductor is a versatile and highly precise programmable shunt voltage regulator, designed to provide a reliable solution for voltage reference and regulation needs across a broad range of applications. Its adjustable output voltage and low output noise make it an ideal choice for power supplies, battery chargers, and voltage monitoring systems.

Key Features:

  • Adjustable Output Voltage: This device offers an output voltage range that is adjustable from 2.495 V to 36 V, providing the flexibility to cater to different design requirements.
  • Low Output Noise: With its low noise output, the TL431BCLPG ensures stable and clean voltage references, critical for sensitive electronics and precision applications.
  • High Stability: It boasts a temperature-compensated design, which allows for high stability over the entire operating temperature range.
  • Tight Voltage Tolerance: Featuring a 0.5% tolerance at 25°C, the TL431BCLPG offers precise voltage regulation, ensuring consistent performance.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms contributes to the stable output voltage under varying load conditions.
  • Extended Operating Temperature Range: Suitable for commercial and industrial environments, it operates over a temperature range of -40°C to +85°C.

Applications:

  • Switching Power Supplies
  • Linear Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Voltage Monitoring
  • Automotive Electronics

The TL431BCLPG is packaged in a TO-92 configuration, offering through-hole mounting that simplifies the integration into various circuit designs. Its robust design ensures long-term reliability, making it a preferred choice for designers seeking a dependable voltage reference solution. Whether you're developing power management systems or custom voltage regulation circuits, the TL431BCLPG from ON Semiconductor delivers the performance and precision required for your electronic projects.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3381 $65.9295
470+ $0.2775 $130.4250
725+ $0.2688 $194.8800
995+ $0.2602 $258.8990
1,290+ $0.2514 $324.3060
1,725+ $0.2256 $389.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention