EN
  • EN
  • DE

TL431ACDMR2G

Part No TL431ACDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 032405-TL431ACDMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431ACDMR2G CAD Model

Description

ON Semiconductor TL431ACDMR2G: Precision Programmable Reference

The TL431ACDMR2G is a versatile and precision programmable reference IC from ON Semiconductor, designed to offer a reliable voltage reference solution for a wide range of applications. This three-terminal adjustable shunt regulator is commonly utilized in power supplies, battery chargers, and voltage monitoring systems, thanks to its high accuracy and stability over environmental changes.

The device features a guaranteed voltage reference accuracy of ±1%, which can be set to any value between 2.495V and 36V using two external resistors. This flexibility allows designers to tailor the output voltage to their specific needs, making the TL431ACDMR2G an essential component for precision voltage regulation tasks.

Built with a low output noise, the TL431ACDMR2G ensures a clean and stable voltage reference, which is crucial for sensitive electronic circuits. Its low dynamic output impedance, combined with a fast turn-on response, provides excellent transient response characteristics, further enhancing its performance in a variety of applications.

The device is offered in a compact SOT-23 package, making it suitable for space-constrained applications. The small footprint does not compromise its thermal stability, as the TL431ACDMR2G operates over a wide temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.

For safety-critical applications, the TL431ACDMR2G includes overcurrent protection and overtemperature shutdown features, providing an additional layer of security for the end-product. Its long-term stability and reliability are hallmarks of ON Semiconductor's commitment to quality, ensuring that the TL431ACDMR2G remains a trusted choice for engineers and designers.

Whether it's used in consumer electronics, automotive systems, or industrial equipment, the TL431ACDMR2G from ON Semiconductor provides a dependable and precise voltage reference that can be easily integrated into a wide range of electronic designs.

With its combination of accuracy, flexibility, and robustness, the TL431ACDMR2G stands out as a top-tier component for any application requiring a high-performance, adjustable shunt regulator.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2873 $58.8965
490+ $0.2358 $115.5420
760+ $0.2284 $173.5840
1,045+ $0.2211 $231.0495
1,355+ $0.2137 $289.5635
1,810+ $0.1915 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess