EN
  • EN
  • DE

TL062VD

Part No TL062VD
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 8SOIC / J-FET Amplifier 4 Circuit 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Bulk
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 6V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 3 mV
Current - Supply 200µA (x4 Channels)
Voltage - Supply Span (Min) 36 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ONSONSTL062VD,2156-TL062VD
Standard Package 1
Win Source Part Number 1159244-TL062VD
Ultra Librarian 3D Model Ultra Librarian TL062VD CAD Model

Description

The TL062VD from ON Semiconductor is a dual low-power JFET-input operational amplifier that combines high voltage gain with low input bias and offset currents to ensure minimal power consumption without sacrificing performance. This operational amplifier is an ideal choice for an array of applications, including high-fidelity audio pre-amplification, sensor signal conditioning, and battery-powered devices.

Key Features

  • Low Power Consumption: The TL062VD is optimized for low-voltage, low-power operations, making it suitable for portable and battery-powered applications where efficiency is crucial.
  • High Input Impedance: JFET-input stages offer high input impedance, ensuring minimal loading on the source circuit.
  • Low Input Bias and Offset Currents: These characteristics enable the amplifier to provide accurate amplification with minimal error, which is essential for precision applications.
  • Wide Common-Mode and Differential Voltage Ranges: The amplifier can handle a wide range of input signals, providing versatility in various circuit configurations.
  • Internal Frequency Compensation: This feature simplifies the design process by eliminating the need for external components to stabilize the amplifier.

Applications

  • Audio Pre-Amplifiers
  • Sensor Signal Conditioning
  • Portable and Battery-Powered Electronics
  • Analog Filters
  • DC Gain Blocks

Technical Specifications

  • Supply Voltage Range: ±5V to ±15V
  • Low Input Bias Current: Typically 30 pA
  • Low Input Offset Current: Typically 5 pA
  • Input Offset Voltage: Typically 15 mV
  • High Differential Input Voltage Range: Equal to the power supply voltage
  • Slew Rate: Typically 3.5 V/µs

The TL062VD is available in various packages, ensuring compatibility with a wide range of standard PCB layouts and existing designs. With its balance of power efficiency and high performance, the TL062VD from ON Semiconductor is an excellent choice for designers seeking to optimize their circuits for both power consumption and signal integrity.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess