EN
  • EN
  • DE

TIP142G

Part No TIP142G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Darlington Complementary Silicon Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 40mA, 10A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 5A, 4V
Power - Max 125W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1267415-TIP142G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIP142
Introduction Date October 01, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TIP142G CAD Model

Description

The TIP142G is a monolithic NPN Darlington transistor engineered by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-voltage, high-current device is designed to cater to a diverse array of power switching and amplification applications, making it a versatile component in electronic circuits.

Encased in a TO-220 package, the TIP142G offers robust thermal performance and is capable of handling continuous collector currents up to 10A, with peak currents reaching as high as 20A. This makes it an ideal choice for applications requiring high power density and efficiency. The transistor can support a collector-emitter voltage of up to 100V, providing a wide operating range for various electronic designs.

One of the key features of the TIP142G is its high DC current gain (hFE), which can be in the range of 1000, meaning that it requires a relatively small base current to control a much larger collector current. This characteristic is particularly beneficial in applications where input drive signals are weak or limited in power.

The TIP142G is also equipped with an integrated diode between the collector and emitter, offering built-in freewheeling and reverse voltage protection which is crucial for inductive load applications such as motor control circuits. This feature simplifies circuit design by reducing the number of external components required.

Due to its rugged construction and reliable performance, the TIP142G is widely used in power regulators, DC-DC converters, motor controllers, and other power amplification or switching tasks. With its capability to operate at industrial temperature ranges, from -65°C to +150°C, the TIP142G maintains consistent performance in harsh environments.

ON Semiconductor's commitment to quality ensures that the TIP142G meets the stringent requirements for power applications, providing designers with a dependable solution for their high-power circuit needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess