The ON Semiconductor TF202A-E5-TL is a cutting-edge Schottky diode designed to offer superior performance in a variety of applications. This diode is characterized by its low forward voltage drop and fast switching capability, making it an ideal choice for high-efficiency power management designs.
Key Features
- Low Forward Voltage Drop: The TF202A-E5-TL boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
- Fast Switching Speed: With its fast switching action, this diode minimizes switching losses and is suitable for high-frequency applications.
- High Current Capability: Engineered to handle high current loads, the TF202A-E5-TL is capable of supporting applications that require robust current handling.
- Thermal Performance: The device is designed with superior thermal performance in mind, ensuring reliability even under high temperature operating conditions.
- Surface-Mount Package: The diode comes in a compact surface-mount package, making it easy to integrate into various circuit designs without requiring a lot of board space.
Applications
The TF202A-E5-TL Schottky diode is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Automotive applications
- Portable devices
- Power management systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the TF202A-E5-TL is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can withstand the rigors of demanding applications.
Technical Specifications
Parameter
Value
Package
SOD-523
Peak Repetitive Reverse Voltage
20 V
Forward Continuous Current
200 mA
Max Forward Voltage
0.38 V at 200 mA
Operating Temperature Range
-55°C to +125°C
In conclusion, the TF202A-E5-TL from ON Semiconductor is a high-quality Schottky diode that offers efficiency, speed, and reliability for a multitude of electronic applications.