EN
  • EN
  • DE

TCP-4182UB-DT

Part No TCP-4182UB-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description 8.2 pF Passive Tunable Integrated Circuits | IC PTIC TUNABLE 4.1 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Manufacturer Package 4-XFBGA
Supplier Device Package 4-WLCSP (0.63x0.61)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265656-TCP-4182UB-DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP-4182UB-DT CAD Model

Description

The ON Semiconductor TCP-4182UB-DT is a cutting-edge electronic component designed for high-performance applications that require reliable and efficient power management. This product is an integral part of the ON Semiconductor portfolio, known for its innovative and energy-efficient solutions in the semiconductor industry.

Key Features

  • High Efficiency: The TCP-4182UB-DT offers exceptional power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Durable Construction: Built with ON Semiconductor's rigorous quality standards, this product ensures long-term reliability and stability under various operating conditions.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to incorporate it into compact devices without compromising on performance.
  • Wide Operating Temperature Range: This component is engineered to perform consistently over a broad temperature range, suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The TCP-4182UB-DT is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

ON Semiconductor's TCP-4182UB-DT boasts an array of technical specifications that make it a robust choice for demanding applications:

Parameter Specification
Input Voltage Specified Range (e.g., 3.3V - 12V)
Output Voltage Adjustable or Fixed (e.g., 1.8V)
Current Rating Maximum Current (e.g., 2A)
Efficiency Up to X% at Full Load
Package Type Surface-Mount or Through-Hole

The TCP-4182UB-DT from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4208 $58.9120
335+ $0.3453 $115.6755
520+ $0.3345 $173.9400
715+ $0.3238 $231.5170
925+ $0.3129 $289.4325
1,240+ $0.2806 $347.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess