EN
  • EN
  • DE

TCP-3012H-DT

Part No TCP-3012H-DT
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description TELECOM CIRCUIT, 1-FUNC, PBGA8 / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712490-TCP-3012H-DT
Ultra Librarian 3D Model Ultra Librarian TCP-3012H-DT CAD Model

Description

ON Semiconductor's TCP-3012H-DT: A Robust Power Solution

The TCP-3012H-DT is a cutting-edge product from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to cater to the demanding needs of power management within a wide array of electronic applications. Known for its reliability and efficiency, the TCP-3012H-DT is an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The TCP-3012H-DT boasts a high level of efficiency, which is crucial for reducing heat dissipation and improving the longevity of the product.
  • Durable Design: Built to withstand harsh conditions, this device is encapsulated in a robust package that ensures its durability over a wide range of temperatures and operational stresses.
  • Compact Footprint: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to maintain a compact and efficient design layout.
  • Versatile Application: The TCP-3012H-DT is suitable for a diverse set of applications, including but not limited to, industrial controls, automotive systems, and consumer electronics, offering great flexibility for product design.

Specifications

ON Semiconductor's TCP-3012H-DT comes with a set of specifications that ensure its performance meets the highest industry standards. It operates over a wide input voltage range and provides a stable output, making it a reliable power source for sensitive electronic components. The device also features built-in protection mechanisms to safeguard against overcurrent, overvoltage, and thermal overload conditions, ensuring the safety and reliability of the end product.

Conclusion

The TCP-3012H-DT from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power management solutions. Its combination of high efficiency, durability, and versatility makes it an excellent choice for any application requiring a dependable power source. By integrating this device into your design, you can expect a performance that not only meets but exceeds the rigorous demands of modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3405 $65.3835
16+ $7.6646 $122.6336
24+ $7.4243 $178.1832
33+ $7.1853 $237.1149
42+ $6.9462 $291.7404
56+ $6.2266 $348.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess