EN
  • EN
  • DE

TCA0372BDP1G

Part No TCA0372BDP1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.0 A Output Current, Dual Power Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 1.4 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 8mA
Output Current per Channel 1A
Dual Supply Voltage (±) 5 V ~ 40 V, ±2.5 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1265482-TCA0372BDP1G
Manufacturer Homepage www.onsemi.com
Family Name TCA0372B
Introduction Date March 07, 2001
ECCN EAR99
Country of Origin China, Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA0372BDP1G CAD Model

Description

The TCA0372BDP1G is a high-performance, dual operational amplifier integrated circuit designed by ON Semiconductor, renowned for its robustness and efficiency in various applications. This operational amplifier is particularly notable for its high output current and extended power supply range, making it an excellent choice for driving heavier loads in industrial, automotive, and consumer electronics applications.

Key Features

  • High Output Current: Capable of delivering up to 1.0 A of output current, the TCA0372BDP1G is ideal for driving motors, actuators, and other heavy loads that require significant power.
  • Wide Power Supply Range: With an operational range from 5 V to 20 V, this dual operational amplifier can be used in a variety of circuits without the need for multiple power supplies, offering great flexibility in system design.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in applications requiring high impedance.
  • High Slew Rate: The TCA0372BDP1G boasts a high slew rate, ensuring fast response times and improved performance in high-speed signal processing applications.
  • Output Short-Circuit Protection: The built-in short-circuit protection feature safeguards the device against potential damage from output overloads, enhancing its durability and reliability.
  • Large Output Voltage Swing: The operational amplifier provides a large output voltage swing close to the power supply rails, maximizing the dynamic range for signal amplification.

Applications

The TCA0372BDP1G is versatile and can be utilized in a wide array of applications. Its ability to drive high currents makes it suitable for power amplification in audio systems, motor control circuits, and solenoid/relay drivers. Additionally, its robust performance characteristics make it an excellent choice for sensor amplifiers, power management solutions, and general-purpose amplification tasks that require high output drive capability.

Package and Quality

This operational amplifier is available in a DIP-8 package, providing a familiar and easy-to-use format for prototyping and production. ON Semiconductor's commitment to quality ensures that the TCA0372BDP1G meets stringent industry standards, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess