EN
  • EN
  • DE

TCA0372BDP1

Part No TCA0372BDP1
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.0 A Output Current, Dual Power Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.4V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Supply Current 8mA
Current - Output / Channel 1A
Supply Voltage , Single/Dual (±) 5V ~ 40V, ±2.5V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TCA0372
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1265481-TCA0372BDP1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA0372BDP1 CAD Model

Description

The TCA0372BDP1 from ON Semiconductor is a high-performance dual power operational amplifier designed to deliver excellent accuracy and stability. This component is part of a series that is well-suited for a wide range of applications, including power supply control, motor control, and various other electronic circuits that require high-voltage operations.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 8 V to 36 V, or ±4 V to ±18 V for split supplies, making it versatile for multiple applications.
  • Output Current: Capable of delivering an output current of up to 0.5 A, the TCA0372BDP1 can drive heavier loads compared to standard operational amplifiers.
  • High Slew Rate: With a high slew rate of 10 V/μs, the device allows for fast signal response, which is critical in high-speed signal processing and switching applications.
  • Low Input Bias Current: The low input bias current of 100 nA ensures minimal error in applications requiring high input impedance.
  • Large Output Voltage Swing: The operational amplifier provides a large output voltage swing close to the power supply rails, maximizing the dynamic range in analog circuit designs.

Applications

The TCA0372BDP1 is ideal for a variety of applications, including:

  • Audio amplifiers and preamplifiers
  • Active filters and signal conditioning
  • DC motor controllers
  • Battery-powered devices
  • Power supply control circuits
  • Analog-to-digital and digital-to-analog converter support circuits

Package and Quality

The TCA0372BDP1 is provided in a DIP-8 (Dual In-line Package) format, which is widely used and easily integrated into various circuit boards. ON Semiconductor is committed to high-quality manufacturing standards, ensuring that each device meets stringent reliability and performance criteria.

With its robust design, comprehensive feature set, and ON Semiconductor's reputation for reliability, the TCA0372BDP1 dual power operational amplifier is a smart choice for designers looking to enhance their electronic designs with a high-quality, versatile component.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess