EN
  • EN
  • DE

SMLJ22CAE3/TR13

Part No SMLJ22CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 84.4A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ22
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299503-SMLJ22CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ22CAE3/TR13 CAD Model

Description

Microchip Technology's SMLJ22CAE3/TR13 Transient Voltage Suppressor

The SMLJ22CAE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and surges. This high-quality component is specifically engineered to safeguard circuits by clamping excess transient voltages to a safe level before they can cause any damage to your electronics.

Product Features:

  • Standoff Voltage: The device has a standoff voltage of 22V, which makes it suitable for a wide range of applications where specific voltage levels need to be maintained.
  • Peak Pulse Power: It is capable of handling a remarkable 3000W (3kW) peak pulse power dissipation for a 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Bi-directional Protection: As a bidirectional TVS, the SMLJ22CAE3/TR13 provides protection in both polarities when placed in the circuit, making it versatile for AC applications or where the polarity is reversible.
  • DO-214AB Package: The device comes in a DO-214AB package (also known as SMCJ), which is known for its compact size and reliability, making it suitable for high-density circuit board designs.
  • Compliance: This TVS diode is compliant with the ISO 7637-2 & ISO 16750-2 standards for transient protection, ensuring its suitability for automotive and industrial applications.
  • Environmental Friendly: The SMLJ22CAE3/TR13 is RoHS compliant, meaning it does not contain hazardous substances and meets current environmental standards for electronic components.
  • Reel Packaging: The TR13 suffix indicates that the device is provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes.

Applications:

The SMLJ22CAE3/TR13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply circuits
  • Telecommunication systems
  • Consumer electronics

With its high power dissipation capability and robust design, the SMLJ22CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess