EN
  • EN
  • DE

SZNZ9F6V2T5G

Part No SZNZ9F6V2T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.2 V
Power - Max 250 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number SZNZ9
Other Names SZNZ9F6V2T5GOSCT,SZNZ9F6V2T5G,SZNZ9F6V2T5GOSDKR,SZNZ9F6V2T5GOSTR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279671-SZNZ9F6V2T5G
Ultra Librarian 3D Model Ultra Librarian SZNZ9F6V2T5G CAD Model

Description

The SZNZ9F6V2T5G from ON Semiconductor is a robust, high-performance electronic component designed to meet the needs of a wide range of applications. This semiconductor is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, which are renowned for their reliability and innovation.

The SZNZ9F6V2T5G features a compact design that makes it suitable for space-constrained applications while providing the high level of performance expected from ON Semiconductor products. It is commonly utilized in power management circuits, offering efficient operation and helping to extend the battery life of portable devices.

This component is designed with advanced technology that ensures it operates effectively under a variety of conditions. It is characterized by its low power consumption, which is critical for energy-sensitive applications. The SZNZ9F6V2T5G is also known for its high thermal performance, allowing it to maintain stability and functionality even under high-temperature environments.

ON Semiconductor's commitment to environmental sustainability is reflected in the SZNZ9F6V2T5G's design, which complies with various environmental standards. The device is lead-free, halogen-free, and RoHS compliant, making it a responsible choice for manufacturers looking to create eco-friendly products.

The versatility of the SZNZ9F6V2T5G makes it an excellent choice for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and communication infrastructure. Its robustness and reliability are backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring that each device meets the highest standards before it reaches the customer.

In conclusion, the SZNZ9F6V2T5G from ON Semiconductor is a testament to the company's dedication to delivering high-quality, efficient, and environmentally friendly semiconductor solutions. Its integration into your product design will not only enhance performance but also contribute to the overall value and sustainability of the final product.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess