EN
  • EN
  • DE

SMS7630-075

Part No SMS7630-075
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191105-SMS7630-075
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS7630-075 CAD Model

Description

The Skyworks Solutions Inc. SMS7630-075 is a surface-mount silicon PIN diode designed for use in a variety of RF and microwave control applications. This diode is specifically engineered to provide low insertion loss, high isolation, and fast switching speeds, making it well-suited for demanding applications in switches, attenuators, limiters, and phase shifters.

Applications:

  • RF Switches: Used extensively in single-pole-double-throw (SPDT) and other switch configurations for routing RF signals.
  • Variable Attenuators: Employed in attenuators to precisely control signal levels in RF and microwave circuits.
  • Limiters: Integrated into limiter circuits to protect sensitive receiver components from high-power signals.
  • Phase Shifters: Utilized in phase shifter designs to adjust the phase of RF signals for various applications.
  • Test and Measurement Equipment: Found in RF test equipment for precise signal control and conditioning.

Features:

  • PIN Diode Technology: Leverages the inherent characteristics of PIN diodes for efficient and fast switching.
  • Low Insertion Loss: Minimizes signal attenuation in the on-state, ensuring minimal signal degradation.
  • High Isolation: Provides exceptional signal isolation in the off-state, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between the on and off states, essential for high-speed applications.
  • Surface-Mount Package: Facilitates easy and cost-effective assembly onto circuit boards.

Benefits:

  • Improved System Performance: Enhances the overall performance and efficiency of RF and microwave systems.
  • Precise Signal Control: Allows for accurate and repeatable control of RF signals in various applications.
  • Enhanced System Reliability: Contributes to the reliability and robustness of RF circuits by protecting sensitive components.
  • Simplified Design Process: Streamlines the design and layout of RF circuits, reducing development time.
  • Cost-Effective Solution: Provides a cost-efficient solution for RF signal control needs.

Additional Details:

The SMS7630-075 is designed to operate over a broad frequency range, typically from VHF to microwave frequencies. It features a low forward voltage and a small junction capacitance. Skyworks Solutions is a leading provider of innovative RF and microwave solutions, and the SMS7630-075 is a testament to their expertise in RF control technologies. The specific electrical characteristics, such as forward voltage, reverse recovery time, and junction capacitance, will vary depending on the operating conditions. Consult the official datasheet for detailed specifications.

You May Also Be Interested in

M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $0.6537
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.6759

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess