EN
  • EN
  • DE

SZBZX84C3V3LT3G

Part No SZBZX84C3V3LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026740-SZBZX84C3V3LT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V3LT3G CAD Model

Description

ON Semiconductor SZBZX84C3V3LT3G Zener Diodes

The ON Semiconductor SZBZX84C3V3LT3G is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 3.3V. It is designed to provide reliable performance in a wide range of electronic applications, including voltage stabilization, voltage regulation, and as a reference element. This Zener diode is highly versatile and can be used in various circuit configurations to protect sensitive components from overvoltage conditions.

Constructed with ON Semiconductor's superior manufacturing processes, the SZBZX84C3V3LT3G offers a tight tolerance on the Zener voltage, ensuring precise operation in your circuits. It features a standard power dissipation of 300mW, which makes it suitable for high-density circuit designs where space is at a premium and power efficiency is crucial.

The device comes in a small SOT-23 package, which is ideal for surface mount technology (SMT) and is widely used in compact electronic assemblies. Its small footprint allows for optimal board space utilization, which is essential for modern electronic devices that demand miniaturization without compromising performance.

Key features of the SZBZX84C3V3LT3G include:

  • Nominal Zener Voltage: 3.3V
  • Power Dissipation: 300mW
  • Package: SOT-23
  • Highly precise voltage regulation
  • Planar die construction

This Zener diode is also characterized by its low leakage current and excellent stability over time and temperature variations, which makes it a reliable choice for critical applications. Furthermore, the SZBZX84C3V3LT3G is RoHS compliant, which means it meets the environmental standards required for electronic components in many markets.

Whether you're designing power supplies, consumer electronics, or industrial control systems, the ON Semiconductor SZBZX84C3V3LT3G is a robust and dependable component that will enhance the performance and longevity of your products. With ON Semiconductor's commitment to quality, you can trust in the SZBZX84C3V3LT3G to deliver consistent performance and protect your circuits effectively.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
540+ $0.1864 $100.6560
835+ $0.1800 $150.3000
1,200+ $0.1671 $200.5200
1,560+ $0.1607 $250.6920
1,945+ $0.1543 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,930 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess