EN
  • EN
  • DE

SZNZ9F5V1T5G

Part No SZNZ9F5V1T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 5.1 V
Power - Max 250 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number SZNZ9
Other Names SZNZ9F5V1T5GOSDKR,SZNZ9F5V1T5GOSTR,SZNZ9F5V1T5GOSCT,SZNZ9F5V1T5G
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279678-SZNZ9F5V1T5G
Ultra Librarian 3D Model Ultra Librarian SZNZ9F5V1T5G CAD Model

Description

The SZNZ9F5V1T5G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, including power management, automotive, consumer electronics, and industrial automation, providing a reliable solution for designers and engineers seeking high performance and durability.

Key Features

  • Voltage Regulation: The SZNZ9F5V1T5G offers precise voltage regulation, ensuring stable operation of the device it is integrated into.
  • Power Efficiency: With ON Semiconductor's focus on energy efficiency, this component is optimized for low power consumption, contributing to the overall energy savings of the end product.
  • Compact Design: The small footprint of the SZNZ9F5V1T5G makes it an ideal choice for space-constrained applications without compromising on performance.
  • Robustness: Built to withstand harsh conditions, the SZNZ9F5V1T5G is robust and reliable, ensuring a long operational life.
  • Temperature Range: This component is designed to operate over a wide temperature range, making it suitable for various environments and applications.

Applications

The versatility of the SZNZ9F5V1T5G allows it to be used in diverse applications. Some of the common uses include:

  • Automotive systems where reliability and performance are critical
  • Consumer electronics that require efficient power management
  • Industrial automation equipment demanding robust components
  • Power supply modules where space and efficiency are valued

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZNZ9F5V1T5G undergoes rigorous testing and quality control measures to ensure that it meets the industry standards for reliability and performance. Customers can trust ON Semiconductor for components that excel in their applications and stand the test of time.

Whether you are designing a new system or upgrading an existing one, the SZNZ9F5V1T5G from ON Semiconductor is an excellent choice for a wide array of electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1361 $57.8425
1,035+ $0.1117 $115.6095
1,605+ $0.1083 $173.8215
2,210+ $0.1048 $231.6080
2,855+ $0.1012 $288.9260
3,820+ $0.0908 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess