EN
  • EN
  • DE

SZNZ9F20VT5G

Part No SZNZ9F20VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 15.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number SZNZ9
Other Names SZNZ9F20VT5GOSTR,ONSONSSZNZ9F20VT5G,2156-SZNZ9F20VT5G-OS,SZNZ9F20VT5GOSCT,SZNZ9F20VT5GOSDKR,SZNZ9F20VT5G
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279692-SZNZ9F20VT5G
Ultra Librarian 3D Model Ultra Librarian SZNZ9F20VT5G CAD Model

Description

The ON Semiconductor SZNZ9F20VT5G is a state-of-the-art Zener diode designed for a variety of applications that require voltage regulation and transient voltage protection. This Zener diode is an essential component for designers who need a reliable and efficient solution for voltage stabilization in their electronic circuits.

Key Features

  • Voltage Range: The SZNZ9F20VT5G offers a nominal Zener voltage of 20V, making it suitable for a broad range of applications where precise voltage control is necessary.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power while maintaining stability and performance.
  • Package: Encased in a compact SOD-523 package, the SZNZ9F20VT5G is designed for space-constrained applications, providing powerful voltage regulation in a small footprint.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SZNZ9F20VT5G meets stringent reliability standards, making it a trusted choice for critical applications.
  • Temperature Range: It operates effectively within a broad temperature range, ensuring consistent performance across various environmental conditions.

Applications

The SZNZ9F20VT5G is versatile and can be used in numerous electronic devices and systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Medical equipment

Environmental and Regulatory Compliance

The SZNZ9F20VT5G complies with various environmental and regulatory standards, including RoHS and Pb-Free directives, minimizing the environmental impact and making it suitable for use in eco-conscious products.

Conclusion

ON Semiconductor's SZNZ9F20VT5G is a robust and reliable Zener diode that provides designers with a compact, efficient, and precise voltage regulation solution. Its wide range of applications and compliance with environmental standards make it an ideal choice for modern electronic systems. Whether you're developing power management systems or protecting sensitive electronics from voltage transients, the SZNZ9F20VT5G is a component that can enhance the performance and reliability of your products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1994 $57.8260
710+ $0.1637 $116.2270
1,095+ $0.1585 $173.5575
1,510+ $0.1534 $231.6340
1,950+ $0.1483 $289.1850
2,610+ $0.1330 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess