EN
  • EN
  • DE

LTC2401IMS#PBF

Part No LTC2401IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 10MSOP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series microPOWER™
Package Tube
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC2401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2401IMS#PBF
Standard Package 50
Win Source Part Number 1072138-LTC2401IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2401IMS#PBF CAD Model

Description

Product Overview: LTC2401IMS#PBF

The LTC2401IMS#PBF is a high-precision, 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Analog Devices Inc. This state-of-the-art component is designed to offer excellent accuracy and stability, making it an ideal choice for demanding applications that require precise measurement, such as industrial instrumentation, automatic test equipment, and data acquisition systems.

Key Features

  • Resolution: 24-bit output with no missing codes.
  • Speed: Offers a conversion rate of 10 samples per second.
  • No Latency ΔΣ™ Technology: Provides a digital filter that settles in a single cycle, eliminating latency in multiplexed applications.
  • Single Supply Operation: Operates from a 2.7V to 5.5V single supply, making it versatile for various power environments.
  • Input Range: Accepts a differential input range of ±Vref, with Vref ranging from 0.1V to Vcc.
  • Low Power: Consumes only 4mW on a 3V supply, enhancing its suitability for power-sensitive applications.
  • Internal Oscillator: No external components are required for the on-chip oscillator.
  • Small Package: Comes in a compact 10-lead MSOP package, suitable for space-constrained applications.

Applications

  • Industrial Instrumentation
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Medical Devices
  • High Precision Sensing

Performance and Quality

The LTC2401IMS#PBF ADC is designed to deliver high-fidelity and reliable performance under a wide range of operating conditions. It features a differential input with a common-mode rejection ratio (CMRR) that ensures accuracy in the presence of noise and common-mode signals. The device also includes a self-calibration feature that continuously corrects for offset and gain errors without interrupting the measurement process.

With its robust design and exceptional precision, the LTC2401IMS#PBF from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality ADC solution for their electronic designs.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess