EN
  • EN
  • DE

SZNUP4114HMR6T1G

Part No SZNUP4114HMR6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet, HDMI
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1104744-SZNUP4114HMR6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZNUP4114HMR6T1G CAD Model

Description

The ON Semiconductor SZNUP4114HMR6T1G is a robust ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This product is part of ON Semiconductor's comprehensive portfolio of protection devices, engineered to ensure the reliability and longevity of electronic components across a wide range of applications.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, with an ESD withstand voltage of ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of typically 0.5 pF, the SZNUP4114HMR6T1G is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It features an ultra-low leakage current, ensuring minimal power loss and preserving battery life in portable applications.
  • Small Package: The device comes in a compact SOD-882 package, saving valuable board space and making it suitable for space-constrained applications.
  • Bi-directional Protection: It provides bi-directional protection, simplifying circuit design by eliminating the need for orientation-specific installation.

Applications

The SZNUP4114HMR6T1G is versatile and can be used in a variety of applications, including:

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • SATA and other high-speed data lines
  • Smartphones, Tablets, and other Portable Devices
  • Notebook Computers
  • Telecommunications Equipment

Reliability

ON Semiconductor's commitment to quality ensures that the SZNUP4114HMR6T1G is a reliable choice for ESD protection. The device's performance is characterized by rigorous testing and adherence to stringent industry standards, providing confidence in its ability to protect sensitive electronics from transient voltage events.

Whether you're designing consumer electronics, industrial interfaces, or communication infrastructure, the SZNUP4114HMR6T1G from ON Semiconductor is an essential component for maintaining the integrity and functionality of your high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0860 $54.3000
115+ $0.8910 $102.4650
175+ $0.8632 $151.0600
240+ $0.8354 $200.4960
310+ $0.8075 $250.3250
415+ $0.7240 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess