EN
  • EN
  • DE

SZNUP3125WTT1G

Part No SZNUP3125WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 35V DUAL BI-DIRECTIONAL MID-CAP / 60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 32V (Max)
Voltage - Breakdown (Min) 35.6V
Voltage - Clamping (Max) @ Ipp 60V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power - Peak Pulse 120W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 5.7pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SZNUP3125WTT1GTR
Standard Package 3,000
Win Source Part Number 980195-SZNUP3125WTT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP3125WTT1G CAD Model

Description

The SZNUP3125WTT1G is a state-of-the-art ESD protection device designed by ON Semiconductor to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly well-suited for applications that require reliable protection without compromising signal integrity.

Key Features:

  • ESD Protection: The SZNUP3125WTT1G offers robust ESD protection that meets IEC61000-4-2 Level 4 standards, ensuring devices are shielded from the most severe ESD events.
  • Low Capacitance: With an ultra-low capacitance design, this component is ideal for protecting high-speed data lines without distorting signal transmission.
  • Bi-directional Protection: The device provides symmetrical bi-directional protection, which simplifies circuit design by eliminating the need for orientation consideration.
  • Small Package: The SZNUP3125WTT1G comes in a compact SOD-923 package, making it suitable for space-constrained applications.
  • RoHS Compliant: As a commitment to environmental sustainability, this ESD protection device is fully RoHS compliant, ensuring it meets the latest environmental standards.

Applications:

The SZNUP3125WTT1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • USB Interfaces
  • Smartphones and Tablets
  • Data Lines for Mobile Devices
  • High-Speed Signal Lines
  • Other Sensitive Electronics

Product Summary:

ON Semiconductor's SZNUP3125WTT1G is a top-tier ESD protection solution that combines high performance with practical design considerations. Its low capacitance ensures that high-speed signals are transmitted without interference, while its compact footprint allows for integration into the latest miniaturized electronic assemblies. The device's ability to withstand severe ESD events makes it an essential component for any design where data integrity and component longevity are critical. With its straightforward application and compliance with environmental standards, the SZNUP3125WTT1G represents a smart choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess