EN
  • EN
  • DE

SZNUD3160LT1G

Part No SZNUD3160LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NUD3160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SZNUD3160LT1GOSCT, SZNUD3160LT1G-ND, SZNUD3160LT1GOSTR, SZNUD3160LT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898830-SZNUD3160LT1G
Ultra Librarian 3D Model Ultra Librarian SZNUD3160LT1G CAD Model

Description

The SZNUD3160LT1G is a high-performance, dual bidirectional Transient Voltage Suppressor (TVS) diode, meticulously engineered by ON Semiconductor. This robust component is designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • ESD Protection: The SZNUD3160LT1G offers exceptional ESD protection, meeting the requirements of IEC61000-4-2 (Level 4).
  • Low Leakage: With its low leakage current, this device ensures minimal power loss and is suitable for battery-powered applications.
  • Bi-Directional Design: Its bi-directional functionality provides protection for both polarities on a single line, simplifying circuit design and reducing component count.
  • Small Package: Housed in a small SOT-23 package, the SZNUD3160LT1G is ideal for space-constrained applications.
  • Peak Pulse Power: It can withstand peak pulse power of 300 Watts at 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Temperature Range: The device operates over a broad temperature range, from -55°C to +150°C, making it suitable for various industrial and automotive environments.

Applications

The SZNUD3160LT1G is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable Electronics
  • Power Supply Protection
  • Automotive Electronics
  • Data Line Protection
  • Microcontroller Input Protection

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The SZNUD3160LT1G is no exception, as it is manufactured to meet stringent industry standards. It is also backed by ON Semiconductor's reputation for producing durable and dependable electronic components, ensuring peace of mind for designers and manufacturers alike.

Environmental Compliance

The SZNUD3160LT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, highlighting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4528 $52.0720
270+ $0.3715 $100.3050
420+ $0.3599 $151.1580
575+ $0.3483 $200.2725
745+ $0.3367 $250.8415
995+ $0.3019 $300.3905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess