EN
  • EN
  • DE

SZMMSZ5265BT1G

Part No SZMMSZ5265BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 500MW SOD123 / Zener Diode 62 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 185 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5265BT1G-ND,SZMMSZ5265BT1GOSDKR,SZMMSZ5265BT1GOSCT,2156-SZMMSZ5265BT1G-OS,SZMMSZ5265BT1GOSTR,ONSONSSZMMSZ5265BT1G
Standard Package 3,000
Win Source Part Number 964745-SZMMSZ5265BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5265BT1G CAD Model

Description

The SZMMSZ5265BT1G is a high-quality Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This component is designed to offer excellent voltage regulation with a nominal Zener voltage of 43V, making it suitable for a wide array of applications that require precise voltage control.

Key Features

  • Zener Voltage: The device features a nominal Zener voltage of 43V, which is ideal for voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, the SZMMSZ5265BT1G can handle moderate levels of power, ensuring reliable operation in various circuits.
  • Package: Encased in a small SOD-123 package, the component is compact and suitable for high-density circuit designs.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.
  • Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The SZMMSZ5265BT1G is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5265BT1G is no exception. It is manufactured to meet rigorous standards, ensuring high reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Conclusion

In summary, the SZMMSZ5265BT1G Zener diode is a robust and reliable component suitable for a range of voltage regulation needs. Its compact form factor, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for designers looking to incorporate stable voltage regulation in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,900+ $0.0527 $100.1300
2,940+ $0.0511 $150.2340
4,050+ $0.0494 $200.0700
5,235+ $0.0478 $250.2330
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,180 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess