EN
  • EN
  • DE

SZMMSZ5261BT1G

Part No SZMMSZ5261BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 105 Ohm
Current - Reverse Leakage @ Vr 100nA @ 36V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1078482-SZMMSZ5261BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5261BT1G CAD Model

Description

Product Overview: SZMMSZ5261BT1G - ON Semiconductor

The SZMMSZ5261BT1G is a robust voltage regulator diode from ON Semiconductor, a leading provider in the semiconductor industry. This high-quality product is designed to offer precise voltage regulation and is primarily used in voltage clamping applications and protection circuits to ensure stable operation of sensitive electronic components.

Key Features

  • Zener Voltage: The SZMMSZ5261BT1G has a Zener voltage of 47V, which provides a reliable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 500 mW, this device can withstand moderate levels of power while maintaining its functionality.
  • Package: It comes in a small and compact SOD-123 surface-mount package, which is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for consistent performance.
  • Operating Temperature: The device can operate over a broad temperature range from -55°C to +150°C, making it suitable for various industrial and commercial environments.

Applications

The SZMMSZ5261BT1G is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Power Management Circuits
  • Overvoltage Protection

Quality and Reliability

ON Semiconductor has a reputation for producing high-quality components that meet rigorous industry standards. The SZMMSZ5261BT1G is no exception and is designed with reliability in mind. It is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Ordering Information

For those interested in purchasing the SZMMSZ5261BT1G, it is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. The part number for ordering is SZMMSZ5261BT1G, and it is supplied in reels of 3,000 units, ensuring ample supply for large-scale production needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1405 $50.5800
870+ $0.1153 $100.3110
1,345+ $0.1117 $150.2365
1,855+ $0.1081 $200.5255
2,395+ $0.1045 $250.2775
3,205+ $0.0937 $300.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess