EN
  • EN
  • DE

US1G R3

Part No US1G R3
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (U - Z)
Description 50ns, 1A, 400V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
Win Source Part Number 1153747-US1G R3
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1G R3 CAD Model

Description

The US1G R3 is a surface-mount, ultra-fast recovery rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. Its compact size and robust construction make it suitable for modern, space-constrained electronic devices.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the output rectification stage for efficient power conversion.
  • Continuous Mode Power Factor Correction (PFC): Ensures the input current waveform follows the input voltage waveform.
  • Freewheeling diode in inductive loads: Provides a path for current when the switching device turns off.
  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting power supplies.
  • Solar inverters: Used in photovoltaic systems for converting DC power to AC power.

Features:

  • Surface mount package: Facilitates automated assembly and reduces board space.
  • Ultra-fast recovery time: Minimizes switching losses and improves efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Glass passivated chip junction: Enhances reliability and stability.

Benefits:

  • Improved power efficiency: Fast recovery time and low forward voltage drop minimize energy loss, resulting in higher efficiency.
  • Increased reliability: Robust design ensures stable performance in demanding applications.
  • Space saving: Compact size allows for higher component density on the PCB.
  • Simplified assembly: Surface mount design simplifies the manufacturing process.
  • Reduced EMI: Fast recovery time reduces switching noise and interference.

Additional Details:

The US1G R3 is typically characterized by its peak reverse voltage (VRRM), forward current (IF), and reverse recovery time (trr). These parameters are crucial for selecting the appropriate rectifier for a given application. Ensure to consult the datasheet for specific electrical characteristics and performance curves to optimize circuit design. The rectifier is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Lowest to $32.1751
Inphi Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess