EN
  • EN
  • DE

LTC2280CUP#PBF

Part No LTC2280CUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 105Msps 10-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Integral Nonlinearity (INL) 0.6 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 630 mW
Max Supply Voltage 3.4 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 180 mA
Number of Bits 10
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 630 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 105 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1165949-LTC2280CUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2280CUP#PBF CAD Model

Description

Analog Devices Inc. LTC2280CUP#PBF Overview

The LTC2280CUP#PBF from Analog Devices Inc. is a high-performance, low-power 10-bit, 125Msps analog-to-digital converter (ADC) that offers excellent dynamic performance and is designed to meet the rigorous demands of a wide range of signal processing applications. This ADC features a differential sample-and-hold (S/H) input that is capable of directly sampling input frequencies up to 500MHz, making it an ideal choice for applications requiring high bandwidth and high dynamic range.

With its 10-bit resolution and fast sampling rate, the LTC2280CUP#PBF provides precise digital outputs, enabling it to capture and convert high-speed analog signals with fidelity and accuracy. The device operates from a single 3.3V supply, which helps to minimize power consumption and eases power supply design. Additionally, the ADC includes a shutdown mode that reduces power consumption when not in active use.

The LTC2280CUP#PBF is available in a compact 64-pin QFN package, which is suitable for space-constrained applications. The small footprint of the package allows for efficient use of board space, which is particularly beneficial in dense, multi-channel systems. The ADC's package is designed for optimal thermal performance, ensuring reliable operation even under high-speed or high-temperature conditions.

Key features of the LTC2280CUP#PBF include:

  • 10-bit resolution at 125Msps sampling rate
  • Differential S/H input with 500MHz bandwidth
  • Single 3.3V supply operation
  • Low power consumption with shutdown mode
  • 64-pin QFN package for compact system design
  • SNR (Signal-to-Noise Ratio) of 59.5dB and SFDR (Spurious-Free Dynamic Range) of 70dB at baseband

The ADC's robust performance characteristics make it an excellent choice for a variety of applications, including:

  • Communications systems
  • Radar and satellite subsystems
  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation and test equipment

In conclusion, the LTC2280CUP#PBF from Analog Devices Inc. is a versatile and high-performing ADC that combines speed, precision, and low-power operation, making it a top choice for designers looking to optimize their high-speed signal processing systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess