EN
  • EN
  • DE

SZMMSZ5223BT1G

Part No SZMMSZ5223BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 500MW SOD123 / Zener Diode 2.7 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5223BT1G-ND,SZMMSZ5223BT1GOSCT,SZMMSZ5223BT1GOSDKR,ONSONSSZMMSZ5223BT1G,SZMMSZ5223BT1GOSTR,2156-SZMMSZ5223BT1G-OS
Standard Package 3,000
Win Source Part Number 1097656-SZMMSZ5223BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5223BT1G CAD Model

Description

The SZMMSZ5223BT1G is a high-quality, robust Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is designed to offer a reliable voltage regulation solution for a variety of electronic applications. With its precise voltage control and stable performance, the SZMMSZ5223BT1G is an ideal choice for use in power supplies, voltage references, and protection circuits.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 2.7 volts, making it suitable for low-voltage applications.
  • Power Dissipation: It features a standard power dissipation of 500 mW, ensuring that the device can handle a reasonable amount of energy without overheating or failing.
  • Package: The SZMMSZ5223BT1G comes in a compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is suitable for high-volume, automated assembly processes.
  • High Reliability: Manufactured with ON Semiconductor's high-quality standards, this Zener diode offers excellent reliability and stability over its operational life.
  • Reverse Leakage Current: It has a low leakage current, which minimizes power loss and improves efficiency in circuit operation.

Applications

The SZMMSZ5223BT1G is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Electronics
  • Portable Devices
  • Power Management Systems

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the SZMMSZ5223BT1G is produced in compliance with various environmental standards. It is lead-free, halogen-free, and RoHS compliant, making it a responsible choice for designers looking to create eco-friendly products.

Conclusion

In summary, the SZMMSZ5223BT1G from ON Semiconductor is a reliable and efficient Zener diode that offers precise voltage regulation, low leakage current, and robust performance for a variety of electronic applications. Its small footprint and compliance with environmental standards make it a popular choice amongst engineers and designers across various industries.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0893 $50.0080
1,365+ $0.0733 $100.0545
2,115+ $0.0710 $150.1650
2,915+ $0.0687 $200.2605
3,770+ $0.0664 $250.3280
5,045+ $0.0595 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess