EN
  • EN
  • DE

SZMMSZ5245ET1G

Part No SZMMSZ5245ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279718-SZMMSZ5245ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5245ET1G CAD Model

Description

Product Overview: SZMMSZ5245ET1G by ON Semiconductor

The SZMMSZ5245ET1G is a high-quality Zener diode from ON Semiconductor, renowned for its precise voltage regulation and reliable performance. This electronic component is designed to provide a stable reference voltage and is commonly used in various applications such as voltage stabilization, surge suppression, and in voltage reference circuits. With its compact form factor and robust construction, the SZMMSZ5245ET1G is an excellent choice for designers looking for a dependable solution to manage voltage levels in their electronic devices.

Key Features

  • Voltage Regulation: The SZMMSZ5245ET1G offers a nominal Zener voltage of 15V, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Tolerance: This component features a tight voltage tolerance of ±5%, which allows for precise voltage regulation and consistent performance across different units.
  • Package Type: The diode comes in a small surface-mount SOD-123 package, which is ideal for space-constrained applications and helps reduce the overall size of the electronic assembly.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, ensuring reliability under varying environmental conditions.

Applications

The SZMMSZ5245ET1G is versatile and can be used in a variety of electronic circuits and products, such as:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Computing Devices
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The SZMMSZ5245ET1G is manufactured using ON Semiconductor's advanced technological processes, ensuring high reliability and performance consistency. It also complies with RoHS standards, making it an environmentally friendly choice for your electronic designs.

Whether you are developing power supply circuits, protecting sensitive electronics, or creating reference voltage sources, the SZMMSZ5245ET1G from ON Semiconductor is a component you can rely on for efficient and stable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1691 $50.7300
725+ $0.1388 $100.6300
1,120+ $0.1344 $150.5280
1,540+ $0.1301 $200.3540
1,990+ $0.1258 $250.3420
2,660+ $0.1128 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,630 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess