EN
  • EN
  • DE

SZMMSZ10T1G

Part No SZMMSZ10T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD123 / Zener Diode 10 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ10T1GOSCT,SZMMSZ10T1GOSDKR,SZMMSZ10T1G-ND,SZMMSZ10T1GOSTR
Standard Package 3,000
Win Source Part Number 982076-SZMMSZ10T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ10T1G CAD Model

Description

ON Semiconductor SZMMSZ10T1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMMSZ10T1G is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This robust semiconductor device is capable of providing a precise voltage reference, thanks to its tight voltage tolerances and low leakage current. It is commonly used in consumer electronics, industrial systems, and automotive applications where stable and reliable voltage regulation is required.

The SZMMSZ10T1G offers a nominal Zener voltage of 10V, making it suitable for a wide range of circuits that require a 10V reference. The device is characterized by its excellent stability and performance over a significant temperature range, ensuring consistent operation even under varying environmental conditions. This Zener diode features a power dissipation of 500 mW, which is adequate for handling standard circuit requirements without compromising performance.

Encased in a small SOD-123 package, the SZMMSZ10T1G is optimized for space-constrained applications. Its compact footprint allows for high-density mounting, making it an ideal choice for modern electronic designs where board space is at a premium. Additionally, the device's package is designed for optimal thermal performance, ensuring that the diode operates within safe temperature limits during normal operation.

The SZMMSZ10T1G diode is designed with reliability in mind. It features a surge current capability, which helps to protect the device against sudden voltage spikes that could otherwise cause damage. Moreover, this Zener diode is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic designs.

Overall, the ON Semiconductor SZMMSZ10T1G Zener diode is a dependable and efficient solution for voltage regulation needs. Its precision, power handling capability, and compact size make it a versatile component for a variety of applications where stable and accurate voltage references are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0627 $50.1600
1,945+ $0.0515 $100.1675
3,010+ $0.0499 $150.1990
4,145+ $0.0483 $200.2035
5,355+ $0.0467 $250.0785
7,180+ $0.0418 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess