EN
  • EN
  • DE

SZMMBZ5236BLT1G

Part No SZMMBZ5236BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 7.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZMMBZ5236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMBZ5236BLT1GOSDKR, SZMMBZ5236BLT1G-ND, SZMMBZ5236BLT1GOSCT, SZMMBZ5236BLT1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898799-SZMMBZ5236BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5236BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5236BLT1G Zener Diode

The SZMMBZ5236BLT1G from ON Semiconductor is a robust and precise voltage regulator designed for a wide array of electronic applications. This Zener diode offers a 7.5V nominal Zener voltage with a tight tolerance, making it an excellent choice for providing reference voltages in numerous circuits.

Constructed with ON Semiconductor's high-quality standards, the SZMMBZ5236BLT1G ensures reliability and performance. The device comes in a small SOT-23 package, which is ideal for space-constrained applications, without compromising on power handling capabilities. Its compact form factor also allows for high-density mounting on PCBs, making it suitable for modern electronic devices that require miniaturization without sacrificing functionality.

This Zener diode features a power dissipation of 225mW, providing a good balance between energy efficiency and thermal performance. It is capable of operating within a broad temperature range of -55°C to +150°C, ensuring stability and functionality even under extreme conditions. Additionally, the SZMMBZ5236BLT1G is designed to withstand electrostatic discharge (ESD) events, offering a human body model (HBM) ESD rating of 8kV, which provides robust protection for sensitive electronic components in the circuit.

The device's sharp Zener knee characteristic and low leakage current are essential for applications requiring precise voltage regulation. These features make the SZMMBZ5236BLT1G an excellent choice for use in power management circuits, consumer electronics, and industrial systems where consistent and reliable voltage regulation is critical.

ON Semiconductor's commitment to environmental stewardship is reflected in the SZMMBZ5236BLT1G's compliance with RoHS and REACH regulations, ensuring that it meets the latest environmental standards for electronic components. This Zener diode not only delivers high performance but also supports the design of eco-friendly products.

In summary, the SZMMBZ5236BLT1G from ON Semiconductor is a high-performance Zener diode that offers precision voltage regulation, robust ESD protection, and a compact package suitable for a variety of applications. Its combination of efficiency, reliability, and environmental compliance makes it an excellent choice for designers seeking to create advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,045+ $0.0283 $57.8735
4,955+ $0.0233 $115.4515
7,695+ $0.0226 $173.9070
10,585+ $0.0219 $231.8115
13,665+ $0.0212 $289.6980
18,295+ $0.0189 $345.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 2045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess