EN
  • EN
  • DE

SZMMBZ5252BLT1G

Part No SZMMBZ5252BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 225MW SOT23-3 / Zener Diode 24 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZMMBZ5252BLT1G,2156-SZMMBZ5252BLT1G-OS
Standard Package 3,000
Win Source Part Number 958772-SZMMBZ5252BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5252BLT1G CAD Model

Description

The ON Semiconductor SZMMBZ5252BLT1G is a highly reliable, surface-mount Zener diode designed for voltage regulation and voltage reference applications. This Zener diode offers a nominal Zener voltage of 24V, providing a stable reference voltage for various electronic circuits. It is widely used in consumer electronics, industrial equipment, and telecommunications systems due to its versatility and durability.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 24V, which is ideal for providing a stable reference in a wide range of applications.
  • Power Dissipation: With a power dissipation of 225mW, the SZMMBZ5252BLT1G can handle moderate levels of power, making it suitable for various electronic applications.
  • Package: The diode comes in a compact SOT-23 package, which is perfect for space-constrained applications while offering robustness and reliability.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and enhancing the efficiency of the circuit.
  • High Surge Capability: The device can withstand surge currents, making it resilient against transient voltage spikes and enhancing circuit protection.
  • Operating Temperature Range: The SZMMBZ5252BLT1G operates over a wide temperature range from -55°C to +150°C, ensuring reliable performance in extreme conditions.

Applications

The SZMMBZ5252BLT1G Zener diode is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs and computers
  • Automotive electronics and safety systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5252BLT1G is no exception. It is manufactured to high standards, ensuring that each diode meets stringent performance criteria. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets and applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0296 $57.8680
4,740+ $0.0244 $115.6560
7,355+ $0.0236 $173.5780
10,155+ $0.0228 $231.5340
13,090+ $0.0221 $289.2890
17,545+ $0.0198 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433,000 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess