EN
  • EN
  • DE

SZMMBZ5226BLT1G

Part No SZMMBZ5226BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 25μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series MMBZ5226B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801468-SZMMBZ5226BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5226BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5226BLT1G Zener Diode

The ON Semiconductor SZMMBZ5226BLT1G is a high-quality Zener diode designed to offer excellent voltage regulation and protection capabilities in a compact, surface-mount package. This component is specifically engineered to stabilize voltage and provide a reliable reference in a variety of electronic applications.

Key Features and Benefits:

  • Voltage Range: The SZMMBZ5226BLT1G has a nominal Zener voltage of 3.3V, making it suitable for applications requiring this voltage level for regulation or reference purposes.
  • Power Dissipation: With a power dissipation rating of 225mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various circuits.
  • Package: The device comes in an SOT-23 package, which is a small and efficient surface-mount package that saves valuable board space while providing robust performance.
  • Low Leakage Current: It exhibits low leakage current, which enhances the overall efficiency of the circuit and reduces power waste.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and consistent performance across different devices.
  • Operating Temperature Range: The diode operates within a wide temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Standard Zener Breakdown Voltage Range: The device offers a standard Zener breakdown voltage range that is suitable for many standard applications.

Applications:

The SZMMBZ5226BLT1G is versatile and can be used in a range of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference voltage in analog circuits
  • Consumer electronics
  • Telecommunication devices
  • Computers and computer peripherals

The ON Semiconductor SZMMBZ5226BLT1G Zener diode is a reliable and efficient solution for designers looking to incorporate voltage regulation and protection features into their electronic designs. Its small footprint and robust performance make it a popular choice among professionals in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0281 $57.8860
5,000+ $0.0231 $115.5000
7,735+ $0.0224 $173.2640
10,700+ $0.0216 $231.1200
13,815+ $0.0209 $288.7335
18,520+ $0.0187 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess