EN
  • EN
  • DE

SZMMBZ16VTALT1G

Part No SZMMBZ16VTALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13VWM 23VC SOT23-3 / 23V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 15.68V
Voltage - Clamping (Max) @ Ipp 23V
Current - Peak Pulse (10/1000µs) 1.7A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZMMBZ16VTALT1GOSCT,SZMMBZ16VTALT1GOSDKR,SZMMBZ16VTALT1G-ND,SZMMBZ16VTALT1GOSTR
Standard Package 30,000
Win Source Part Number 1107489-SZMMBZ16VTALT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ16VTALT1G CAD Model

Description

ON Semiconductor SZMMBZ16VTALT1G - Voltage Regulator Diode

The ON Semiconductor SZMMBZ16VTALT1G is a robust voltage regulator diode designed to offer bidirectional voltage regulation with high surge capability. This component is part of the Zener voltage regulator diodes series, which are ideal for providing protection against overvoltage and transient voltage spikes in electronic circuits.

The SZMMBZ16VTALT1G is housed in an SOT-23 package, a small footprint surface-mount package that is widely used in space-constrained applications. This package type ensures that the device can be incorporated into various electronic assemblies without compromising on performance or taking up excessive board space.

With its ability to regulate voltage over a broad operating range, this device is particularly suitable for applications that require a stable voltage supply. It is commonly used in consumer electronics, automotive systems, and industrial equipment, where consistent performance and reliability are critical. The SZMMBZ16VTALT1G is designed to protect sensitive electronic components by clamping harmful voltage spikes and providing a stable reference voltage.

Key features of the SZMMBZ16VTALT1G include:

  • Working peak reverse voltage range of 16V, which is suitable for various applications.
  • Peak power dissipation of 40W at 10/1000μs waveform, which indicates its ability to handle significant power surges.
  • Low leakage current, minimizing power loss and enhancing the overall efficiency of the circuit.
  • Fast response time, which is crucial for protecting sensitive circuit components from rapid voltage transients.
  • Halogen-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

The SZMMBZ16VTALT1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that meet the stringent requirements of the electronics industry. Its combination of compact size, high power capability, and fast response time makes it an excellent choice for designers looking to enhance circuit protection in their next project.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0607 $57.9685
2,325+ $0.0498 $115.7850
3,590+ $0.0483 $173.3970
4,955+ $0.0467 $231.3985
6,395+ $0.0452 $289.0540
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess