The SZMM5Z4689T1G is a high-performance voltage regulator Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is part of the SZMM5Z Series, which is well-regarded for its reliability and efficiency in a variety of applications.
Key Features
- Voltage Regulation: The SZMM5Z4689T1G offers a nominal Zener voltage of 68.9V, providing precise voltage regulation for circuits requiring a stable reference voltage.
- Power Dissipation: This diode can handle a power dissipation of 500 mW, making it suitable for a range of power management applications.
- Package: It comes in a small and surface-mountable SOD-123 package, which is ideal for space-constrained applications.
- High Reliability: The SZMM5Z4689T1G is designed to meet rigorous industry standards, ensuring high reliability and performance over its lifecycle.
- Thermal Stability: With its excellent thermal stability, the diode operates efficiently across a wide temperature range.
Applications
The SZMM5Z4689T1G is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Computer motherboards
- Consumer electronics
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
68.9V
Power Dissipation (P<sub>D)
500 mW
Package Type
SOD-123
Operating Temperature Range
-55°C to +150°C
The SZMM5Z4689T1G Zener diode by ON Semiconductor is an exceptional choice for designers looking for a robust voltage regulation solution. Its compact form factor, coupled with its high reliability, makes it an excellent component for modern electronic designs.