EN
  • EN
  • DE

SZMM5Z12VT1G

Part No SZMM5Z12VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 12 V 500 mW ±5% Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZMM5Z12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM5Z12VT1GOSTR, SZMM5Z12VT1GOSCT, SZMM5Z12VT1G-ND, SZMM5Z12VT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898785-SZMM5Z12VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z12VT1G CAD Model

Description

ON Semiconductor's SZMM5Z12VT1G - Zener Voltage Regulator Diode

The SZMM5Z12VT1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for electronic engineers and device manufacturers who need a reliable and precise voltage regulation solution. This SOD-123 surface mount component is an essential building block in a wide range of electronic circuits, providing a stable reference voltage and protecting sensitive components from voltage spikes.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 12V, the SZMM5Z12VT1G ensures a stable voltage supply, making it suitable for a variety of applications that require precise voltage regulation.
  • Power Dissipation: This device can handle up to 500 mW of power dissipation, which allows it to maintain its functionality under varying power conditions without compromising performance.
  • Package: Encased in a small SOD-123 package, it is ideal for compact circuit designs where space is at a premium.
  • High Reliability: The SZMM5Z12VT1G is designed to withstand harsh conditions and is characterized by its excellent stability and reliability over its entire temperature range.
  • Surface Mount Design: Its surface mount design facilitates easier and faster assembly on printed circuit boards, enhancing manufacturing efficiency and reducing overall production costs.

Applications

The SZMM5Z12VT1G is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics: For voltage stabilization in personal devices, home appliances, and entertainment systems.
  • Power Management: In power supplies and battery chargers to provide consistent output and protect against overvoltage.
  • Industrial Equipment: To safeguard sensitive electronic components in industrial automation and control systems.
  • Telecommunications: In networking devices and communication infrastructure to ensure stable operation.

ON Semiconductor's commitment to quality ensures that the SZMM5Z12VT1G Zener diode meets the stringent requirements of modern electronic devices. Whether used for voltage regulation, protection, or signal conditioning, this component delivers consistent performance, making it a trusted choice for engineers and manufacturers alike.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess