EN
  • EN
  • DE

SZMM3Z8V2T1G

Part No SZMM3Z8V2T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 300MW SOD323 / Zener Diode 8.2 V 300 mW ±6% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±6%
Power - Max 300 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMM3Z8V2T1GOSTR,SZMM3Z8V2T1GOSDKR,SZMM3Z8V2T1G-ND,SZMM3Z8V2T1GOSCT
Standard Package 3,000
Win Source Part Number 959131-SZMM3Z8V2T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z8V2T1G CAD Model

Description

The ON Semiconductor SZMM3Z8V2T1G is a high-quality Zener diode that offers superior voltage regulation with a nominal Zener voltage of 8.2V. Designed to provide optimal performance for a wide range of applications, this diode is a perfect choice for voltage stabilization and regulation tasks in electronic circuits.

Key Features

  • Zener Voltage: The device has a precise Zener voltage of 8.2V, which provides reliable voltage regulation, making it suitable for various applications.
  • Power Dissipation: With a power dissipation of 500mW, the SZMM3Z8V2T1G can handle moderate power levels, ensuring stable performance over its lifespan.
  • Package: This Zener diode comes in a compact SOD-323 package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: The device is capable of withstanding surge currents, which enhances its reliability and durability in circuits that may experience transient voltage spikes.
  • Low Leakage Current: It features a low leakage current that helps to maintain energy efficiency and minimizes power loss in the circuit.
  • Operating Temperature Range: The diode operates within a wide temperature range of -55°C to +150°C, ensuring consistent performance under varying environmental conditions.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunication Devices
  • Industrial Equipment
  • Automotive Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the SZMM3Z8V2T1G Zener diode is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and reliability for critical electronic applications. Whether you're working on a commercial product or a sophisticated industrial system, this Zener diode is designed to deliver the results you need with the dependability you can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1124 $50.0180
1,085+ $0.0923 $100.1455
1,680+ $0.0894 $150.1920
2,315+ $0.0865 $200.2475
2,995+ $0.0836 $250.3820
4,000+ $0.0750 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437,900 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess