EN
  • EN
  • DE

SZMM3Z75VT1G

Part No SZMM3Z75VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 255 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 52.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Other Names SZMM3Z75VT1GOSCT,SZMM3Z75VT1GOSTR,SZMM3Z75VT1G,SZMM3Z75VT1GOSDKR,2156-SZMM3Z75VT1G-OS,ONSONSSZMM3Z75VT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279668-SZMM3Z75VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z75VT1G CAD Model

Description

The ON Semiconductor SZMM3Z75VT1G is a high-quality Zener voltage regulator diode designed for applications requiring a precise voltage regulation and a high level of performance. This Zener diode offers a nominal Zener voltage of 75V with a tolerance of ±5%. It is a popular choice in the industry for its reliability and efficiency in stabilizing voltage levels in various electronic circuits.

Key Features

  • Zener Voltage: 75V with a tolerance of ±5%, providing accurate voltage regulation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, ensuring stable performance under varying load conditions.
  • Package: The SZMM3Z75VT1G comes in a compact SOD-323 surface-mount package, which is ideal for space-constrained applications.
  • Operating Temperature Range: This diode operates efficiently within a wide temperature range from -55°C to +150°C, suitable for tough environmental conditions.
  • Low Leakage Current: It features low leakage current, which enhances the overall energy efficiency of the system it is used in.
  • RoHS Compliant: The SZMM3Z75VT1G is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SZMM3Z75VT1G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial and automation systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZMM3Z75VT1G is no exception. It is manufactured with the highest standards to ensure that it meets the rigorous demands of the electronics industry. With its robust design and superior performance, the SZMM3Z75VT1G is an excellent choice for designers looking for a dependable Zener voltage regulator diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0706 $57.8920
1,995+ $0.0580 $115.7100
3,090+ $0.0561 $173.3490
4,260+ $0.0543 $231.3180
5,495+ $0.0526 $289.0370
7,355+ $0.0471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess