EN
  • EN
  • DE

SZMM3Z6V8T1G

Part No SZMM3Z6V8T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 6.8 V 300 mW ±6% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z6V8T1G-ND, SZMM3Z6V8T1GOSTR, SZMM3Z6V8T1GOSDKR, SZMM3Z6V8T1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898783-SZMM3Z6V8T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z6V8T1G CAD Model

Description

The ON Semiconductor SZMM3Z6V8T1G is a high-quality Zener voltage regulator diode designed for a wide range of electronic applications. This surface-mount device provides a Zener voltage of 6.8 volts, making it ideal for voltage regulation and protection purposes in various circuits. The SZMM3Z6V8T1G is housed in a small and robust SOD-323 package, which ensures minimal space consumption on printed circuit boards while offering excellent thermal performance and reliability.

Key Features:

  • Zener Voltage: Precisely regulated 6.8 volts, suitable for stabilization and clipping circuits.
  • Power Dissipation: Capable of handling up to 300 milliwatts of power, providing efficient energy handling in a compact form factor.
  • Package: The SOD-323 package is small and lightweight, perfect for high-density mounting and saving PCB space.
  • Operating Temperature Range: Designed to operate effectively over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Forward Voltage: Features a low forward voltage drop, enhancing overall circuit efficiency.
  • Reverse Leakage Current: Exhibits low leakage current characteristics, which minimizes power loss and improves performance.

Applications:

The SZMM3Z6V8T1G is versatile and can be used in a plethora of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards and peripherals

ON Semiconductor's commitment to quality ensures that the SZMM3Z6V8T1G Zener diode is a reliable and durable choice for engineers and designers looking to incorporate voltage regulation and protection in their electronic designs. With its precise voltage control and robust package, it stands out as a component that can enhance the performance and longevity of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0547 $57.7085
2,575+ $0.0450 $115.8750
3,980+ $0.0436 $173.5280
5,480+ $0.0422 $231.2560
7,085+ $0.0408 $289.0680
9,495+ $0.0365 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess