EN
  • EN
  • DE

SZMM3Z56VT1G

Part No SZMM3Z56VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±7%
Power - Max 300 mW
Impedance (Max) (Zzt) 500 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Other Names 2832-SZMM3Z56VT1GTR,2832-SZMM3Z56VT1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279602-SZMM3Z56VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z56VT1G CAD Model

Description

The SZMM3Z56VT1G from ON Semiconductor is a highly reliable Zener voltage regulator diode designed for applications requiring voltage regulation with minimum space. This surface-mount device comes in a compact SOD-323 package, making it ideal for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The SZMM3Z56VT1G provides a Zener voltage of 56V, offering precise voltage regulation for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode is capable of handling moderate levels of power, making it suitable for a range of consumer and industrial applications.
  • Package: The SOD-323 package is not only small but also offers excellent thermal performance for its size, enhancing the reliability of the device.
  • Operating Temperature Range: This device can operate over a wide temperature range from -55°C to +150°C, ensuring stable performance in diverse environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation necessary in sensitive electronic circuits.

Applications

The SZMM3Z56VT1G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and peripherals

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, known for their commitment to quality and reliability. The SZMM3Z56VT1G is manufactured with rigorous standards, ensuring that it meets the high-quality benchmarks set by ON Semiconductor. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

For designers looking for a compact, reliable Zener diode with a 56V nominal voltage, the SZMM3Z56VT1G from ON Semiconductor is an excellent choice. Its combination of features, including a small footprint, adequate power dissipation, and a broad operating temperature range, make it a versatile component suitable for a wide array of voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess