EN
  • EN
  • DE

SZMM3Z4V7T1G

Part No SZMM3Z4V7T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 300MW SOD323 / Zener Diode 4.7 V 300 mW ±5% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMM3Z4V7T1G-ND,SZMM3Z4V7T1GOSTR,SZMM3Z4V7T1GOSDKR,SZMM3Z4V7T1GOSCT
Standard Package 3,000
Win Source Part Number 1009844-SZMM3Z4V7T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z4V7T1G CAD Model

Description

The ON Semiconductor SZMM3Z4V7T1G is a highly efficient, surface-mount Zener diode designed for a range of voltage regulation and protection applications. This Zener diode comes in a compact SOD-323 package, making it ideal for space-constrained applications. It features a nominal Zener voltage of 4.7V, which provides precision voltage regulation, ensuring stability and consistency in your circuit's performance.

Key Features

  • Package Type: The device is housed in a small SOD-323 package, which is ideal for automated assembly processes and applications where board space is at a premium.
  • Zener Voltage: It has a Zener test current of 5mA with a Zener voltage of 4.7V, providing a precise voltage reference.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic circuits.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for a tight voltage regulation range in your circuit designs.
  • Thermal Resistance: It features low thermal resistance, ensuring that the diode can operate effectively without overheating, even under continuous voltage regulation conditions.
  • Operating Temperature Range: The SZMM3Z4V7T1G is designed to work within a wide operating temperature range of -55°C to +150°C, making it reliable in extreme conditions.

Applications

The SZMM3Z4V7T1G Zener diode from ON Semiconductor is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies.
  • Protection circuits to prevent over-voltage conditions.
  • Reference elements in precision circuits.
  • Surge suppression in sensitive electronics.

With its combination of compact design, precise voltage control, and robust performance, the ON Semiconductor SZMM3Z4V7T1G Zener diode is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0797 $50.2110
1,530+ $0.0654 $100.0620
2,370+ $0.0634 $150.2580
3,260+ $0.0614 $200.1640
4,220+ $0.0593 $250.2460
5,640+ $0.0532 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess