EN
  • EN
  • DE

SZMM3Z47VT1G

Part No SZMM3Z47VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER REG 0.2W 47V SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 50nA @ 18.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1077934-SZMM3Z47VT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMM3Z47VT1G CAD Model

Description

ON Semiconductor SZMM3Z47VT1G Zener Diode

The SZMM3Z47VT1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and protection purposes in a wide range of electronic applications. This surface-mount device is part of ON Semiconductor's robust Zener diode product line, renowned for its reliability and performance. The SZMM3Z47VT1G is particularly suitable for use in situations where precise voltage regulation is crucial.

Key Features

  • Nominal Zener Voltage: 47V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 200 mW, it can withstand moderate levels of power without degradation of performance.
  • Package: The device comes in a small SOD-323 package, making it ideal for space-constrained applications.
  • Tolerance: It features a ±5% tolerance, ensuring precise voltage regulation and consistent performance across different devices.
  • Operating Temperature Range: It operates efficiently over a broad temperature range from -55°C to 150°C, suitable for various environmental conditions.

Applications

The SZMM3Z47VT1G is versatile and can be used in numerous applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops for voltage stabilization and protection.
  • Industrial equipment where consistent voltage levels are critical for the operation and safety of the machinery.
  • Automotive electronics, where it can protect sensitive circuits from voltage spikes and fluctuations.
  • Telecommunication systems, providing stable voltage references for signal processing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM3Z47VT1G is no exception. It is manufactured to meet high industry standards, ensuring reliability and longevity in demanding applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmentally friendly manufacturing practices.

Conclusion

Whether you're designing a power supply circuit or looking to protect sensitive electronic components, the SZMM3Z47VT1G Zener diode from ON Semiconductor is an excellent choice. Its combination of a compact form factor, precise voltage regulation, and high reliability make it a go-to component for engineers and designers alike.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0514 $57.8250
2,735+ $0.0423 $115.6905
4,240+ $0.0409 $173.4160
5,835+ $0.0397 $231.6495
7,555+ $0.0383 $289.3565
10,105+ $0.0343 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess