EN
  • EN
  • DE

SZMM3Z36VST1G

Part No SZMM3Z36VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 35.97 V
Tolerance ±2.5%
Power - Max 300 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 25.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279623-SZMM3Z36VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z36VST1G CAD Model

Description

Introducing the SZMM3Z36VST1G Zener Diode from ON Semiconductor

The SZMM3Z36VST1G is a high-precision Zener diode designed by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is engineered to offer excellent voltage regulation with a nominal Zener voltage of 36V, making it an ideal choice for a variety of applications that require precise voltage control.

Key Features

  • Voltage Regulation: With a 36V Zener voltage, the SZMM3Z36VST1G provides a stable reference voltage, which is crucial in applications that demand consistent performance.
  • Power Dissipation: This component is capable of dissipating up to 200mW of power, ensuring reliable operation under a range of conditions.
  • Compact Package: The SOD-323 package is designed for space-constrained applications, allowing for efficient use of PCB real estate without compromising on performance.
  • High Reliability: ON Semiconductor's commitment to quality means that the SZMM3Z36VST1G is manufactured to high reliability standards, ensuring long-term stability and performance.
  • Wide Operating Temperature Range: Suitable for operation over a broad temperature range from -55°C to +150°C, this diode is versatile for use in various environments.

Applications

The SZMM3Z36VST1G is ideal for a wide array of applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunications
  • Automotive systems

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only providing high-quality components but also to ensuring environmental compliance. The SZMM3Z36VST1G is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes it a conscientious choice for manufacturers looking to create eco-friendly products.

With its precise voltage regulation, compact footprint, and robust design, the SZMM3Z36VST1G from ON Semiconductor is an excellent choice for designers and engineers seeking a reliable Zener diode solution. Its versatility and compliance with environmental standards make it an essential component for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1096 $50.4160
1,115+ $0.0899 $100.2385
1,725+ $0.0871 $150.2475
2,375+ $0.0843 $200.2125
3,070+ $0.0815 $250.2050
4,105+ $0.0731 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess