The SST85LD0256-120-5C-LBZE is a high-performance, 256 Megabit (Mbit) Serial Quad I/O™ SuperFlash® memory device from the renowned manufacturer, Microchip Technology. This product is designed to deliver reliability, high speed, and versatility, making it an ideal solution for a wide range of applications, including embedded systems, consumer electronics, and automotive devices.
Key Features:
- High-Speed Read and Write: The device supports Serial Quad I/O (SQI) interface with 104MHz clock frequency, enabling fast read speeds that are essential for high-performance applications.
- Large Storage Capacity: With a storage capacity of 256 Mbit, it offers ample space for firmware storage, data logging, and other memory-intensive tasks.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which helps in extending battery life in portable devices.
- Enhanced Security Features: The memory device includes security features such as lockable 1 KByte blocks, providing secure storage for sensitive data and code.
- Flexible Erase Capabilities: It offers flexible erase options, including block and chip erase, allowing for efficient memory management and reuse.
- Extended Temperature Range: The product operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Easy Integration: The compact 8-contact WSON (6mm x 8mm) package allows for easy integration into various design layouts, saving PCB space.
Applications:
The SST85LD0256-120-5C-LBZE is suitable for a variety of applications, including:
- Embedded systems
- Internet of Things (IoT) devices
- Automotive electronics
- Industrial control systems
- Consumer electronics
- Networking equipment
Microchip Technology's commitment to quality and innovation is evident in the SST85LD0256-120-5C-LBZE, making it a reliable choice for designers and engineers looking for a memory solution that combines speed, capacity, and robustness.