EN
  • EN
  • DE

SZMM3Z22VST1G

Part No SZMM3Z22VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 22 V
Tolerance -
Power - Max 300 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 15.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1380019-SZMM3Z22VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z22VST1G CAD Model

Description

ON Semiconductor SZMM3Z22VST1G Zener Diode

The ON Semiconductor SZMM3Z22VST1G is a high-quality Zener diode designed for providing excellent voltage regulation with a minimal footprint. This Zener diode is an ideal choice for a wide range of applications, including voltage stabilization and clipping circuits, where precise voltage control is required.

Key Features

  • Voltage Regulation: The SZMM3Z22VST1G offers a nominal Zener voltage of 22V, ensuring stable performance in voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for various electronic circuits.
  • Package: Encased in an SOD-323 package, the device is compact and ideal for space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the SZMM3Z22VST1G is built to high-quality standards, ensuring reliability and performance consistency.
  • Wide Operating Temperature Range: The diode can operate over a wide temperature range from -55°C to +150°C, allowing its use in diverse environmental conditions.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Logic Level Shifting
  • Waveform Clipping and Shaping
  • Surge Suppression

The SZMM3Z22VST1G is designed to provide a cost-effective solution for systems that require precise voltage regulation. Its robust design ensures that it is capable of withstanding transient overvoltages, making it a reliable component for protecting sensitive electronics. The small size of the SOD-323 package makes it an excellent choice for portable devices, where space is at a premium. Whether you are designing a consumer electronics device, an industrial control system, or a telecommunications platform, the SZMM3Z22VST1G Zener diode from ON Semiconductor is an excellent component to consider for your voltage regulation needs.

With its combination of features, the SZMM3Z22VST1G strikes a balance between performance and compactness, making it a versatile choice for engineers and designers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess