EN
  • EN
  • DE

SZESD7371XV2T1G

Part No SZESD7371XV2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.3V (Max)
Voltage - Breakdown (Min) 7V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.43pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD7371
Other Names SZESD7371XV2T1G,SZESD7371XV2T1GOSCT,2832-SZESD7371XV2T1GTR,2832-SZESD7371XV2T1G-488,SZESD7371XV2T1GOSDKR,SZESD7371XV2T1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298697-SZESD7371XV2T1G
Ultra Librarian 3D Model Ultra Librarian SZESD7371XV2T1G CAD Model

Description

The ON Semiconductor SZESD7371XV2T1G is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This compact, surface-mount device is an essential component for modern electronic systems where high-speed data lines and sensitive circuits require robust protection against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The SZESD7371XV2T1G provides a low dynamic resistance and clamping voltage, ensuring minimal impact on the protected circuit during an ESD event.
  • High ESD Protection: With an ESD protection level of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, it offers one of the highest levels of protection available.
  • Small Package: The SOD-523 package is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.
  • Fast Response Time: The diode's quick response time ensures that ESD strikes are mitigated with minimal latency, protecting sensitive circuitry effectively.
  • Low Leakage Current: It features a low leakage current, ensuring that it does not significantly affect the power consumption of the overall system.
  • RoHS Compliant: The device is compliant with RoHS standards, making it suitable for use in eco-friendly products.

Applications

The SZESD7371XV2T1G is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Data Lines for USB Interfaces
  • Smartphones and Tablets
  • Microcontroller Input/Output Protection
  • High-Speed Data Line Protection

Product Summary

The ON Semiconductor SZESD7371XV2T1G is an optimal solution for designers looking to enhance the ESD robustness of their electronic products. Its combination of low clamping voltage, high ESD protection level, and small form factor makes it a top choice for protecting high-speed data lines and sensitive digital and analog inputs. Whether for consumer electronics, communication devices, or industrial applications, this ESD protection diode ensures reliability and longevity of electronic components in the face of ESD threats.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,875 pieces
In Stock: 142,857 pieces Factory Stock: 18 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess