EN
  • EN
  • DE

MT48H32M16LFCJ-75:A

Part No MT48H32M16LFCJ-75:A
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGAPB
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 732965-MT48H32M16LFCJ-75:A
Ultra Librarian 3D Model Ultra Librarian MT48H32M16LFCJ-75:A CAD Model

Description

The MT48H32M16LFCJ-75:A is a high-speed Synchronous Dynamic RAM (SDRAM) memory chip manufactured by Micron Technology Inc. This SDRAM is designed for applications that require high bandwidth and low latency, such as graphics cards, gaming consoles, and high-performance computing systems.

Applications

  • Graphics Cards: Providing memory for storing textures, frame buffers, and other graphics data.
  • Gaming Consoles: Serving as the main memory for game applications and system operations.
  • High-Performance Computing: Providing high-speed memory for data processing and scientific simulations.
  • Networking Equipment: Storing packet data and routing tables in routers and switches.
  • Embedded Systems: Providing memory for real-time data processing and control applications.

Features

  • High Bandwidth: Supports high data transfer rates, allowing for fast data access.
  • Low Latency: Offers low latency, reducing the delay between memory requests and data retrieval.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the data transfer rate.
  • On-Chip DLL: Provides precise timing control, ensuring reliable operation at high speeds.
  • Auto Refresh: Automatically refreshes the memory cells to prevent data loss.
  • Power-Saving Modes: Includes power-saving modes to reduce power consumption when the memory is not actively being used.

Benefits

  • Improved Performance: Enables high-speed data processing and faster application execution.
  • Increased System Throughput: Allows for more data to be processed in a given amount of time.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Provides stable and reliable operation in demanding applications.
  • Simplified Design: Easy to integrate into system designs.

The MT48H32M16LFCJ-75:A is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package. The "-75" in the part number indicates a clock rate of 133 MHz (7.5 ns cycle time). The device is designed to operate at a specific voltage, typically 1.8V or 2.5V. It adheres to JEDEC standards, ensuring compatibility with other SDRAM devices.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4118 $68.8236
4+ $28.2353 $112.9412
6+ $27.3530 $164.1180
8+ $26.4706 $211.7648
10+ $25.5883 $255.8830
14+ $22.9412 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 754 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess