EN
  • EN
  • DE

LM3704XBMMX-463

Part No LM3704XBMMX-463
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 10MSOP / Processor Supervisor 4.63V 1 Active Low/Totem Pole 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 778996-LM3704XBMMX-463
Popularity Medium
Supply and Demand Status Limited
Family Name LM3704X
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3704XBMMX-463 CAD Model

Description

Product Overview: LM3704XBMMX-463 from Texas Instruments

The LM3704XBMMX-463 is a microprocessor supervisory circuit that provides an essential interface between the power management and processing units within an electronic system. Manufactured by Texas Instruments, a leader in semiconductor innovation, this product is designed to monitor the system voltage and provide a healthy system environment by executing a proper reset sequence during power-up, power-down, and brown-out conditions.

Key Features:

  • Voltage Monitoring: The LM3704XBMMX-463 is capable of precise voltage monitoring, ensuring that the system operates within safe voltage levels. It is designed to maintain system integrity by monitoring the power supply.
  • Reset Timing: It offers programmable delay for the reset signal, allowing designers to customize the reset timing to suit specific system requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power consumption, making it suitable for battery-powered applications.
  • Multiple Reset Options: The product features both active-high and active-low reset outputs, providing flexibility in interfacing with different microprocessors or digital systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The LM3704XBMMX-463 comes in an easy-to-solder, space-saving 10-pin MSOP (Micro Small Outline Package), which is ideal for compact circuit designs.

Applications:

This supervisory circuit is versatile and can be used in a broad range of applications, such as:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controls
  • Automotive Systems

The LM3704XBMMX-463 is a critical component for systems that require reliable operation and protection against voltage fluctuations. Its robust feature set and Texas Instruments' reputation for quality make it a top choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess